Manufacturer: Texas Instruments
Win Source Part Number: 083575-DS90LV031ATMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Family Name: DS90LV031A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ADN4665ARZ; ADN4665ARZ-REEL7; STLVDS31BDR; STLVDS3487BDR;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Singapore
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 083575-DS90LV031ATMX |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV031ATMX |