Manufacturer: Texas Instruments
Win Source Part Number: 139941-DS90LV031ATMT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Sensing & Instrumentation
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 139941-DS90LV031ATMTC/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV031ATMTC/NOPB |