LVDS DRIVER/RECEIVER, TSSOP-14; DEVICE TYPE:LVDS TRANSCEIVER; PEAK-TO-PEAK JITTER MAX:1NS; SUPPLY CURRENT MAX:48MA; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:85 C; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 87963886 |
| Product Name | Drive Cable and Accessory |