DS90LV011A MDC -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
DS90LV011A MDC
Description
IC DRIVER 1/0 DIESALE
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 1/0 DIESALE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS90LV011A MDC |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Features
RoHS
Operating Frequency
17700 to 21200 MHz
View Details
Data Rate
2.4 kbps
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Device Type
Beamformers
Operating Frequency
24000 to 30000 MHz
View Details