Buffer, ReDriver 1 Channel 800Mbps 8-WSON (3x3)
Buffer, ReDriver 1 Channel 800Mbps 8-WSON (3x3)
Buffer, ReDriver 1 Channel 800Mbps 8-WSON (3x3)
IC REDRIVER LVDS 1CH 8WSON
LVDS Buffer 8-Pin WSON EP T/R
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | DS90LV001TLD/NOPBTR-ND | DS90LV001TLD/NOPB | 815-DS90LV001TLD/NOPB |
| Product Name | Signal Buffers, Repeaters, Splitters | Interface - Signal Buffers, Repeaters, Splitters | LVDS Buffer 8-Pin WSON EP T/R |
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | |
| Source Current (IS) | 47 milliamps | 47 milliamps | 70 milliamps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |