Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012ATMFX/NOPB DS90LT012ATMFX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1035018-DS90LT012ATM FX/NOPB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: DS90LT012A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90LT012ATMFX; DS90LT012ATMF; DS90LT012ATMF/NOPB; Introduction Date: August 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Portable Devices, Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1035018-DS90LT012ATM FX/NOPB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: DS90LT012A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90LT012ATMFX; DS90LT012ATMF; DS90LT012ATMF/NOPB; Introduction Date: August 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Portable Devices, Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012ATMFX/NOPB - 1035018-DS90LT012ATMFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012ATMFX/NOPB
1035018-DS90LT012ATMFX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012ATMFX/NOPB 1035018-DS90LT012ATMFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1035018-DS90LT012ATM FX/NOPB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: DS90LT012A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90LT012ATMFX; DS90LT012ATMF; DS90LT012ATMF/NOPB; Introduction Date: August 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Portable Devices, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 1035018-DS90LT012ATMFX/NOPB
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Family Name: DS90LT012A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90LT012ATMFX; DS90LT012ATMF; DS90LT012ATMF/NOPB;
Introduction Date: August 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Portable Devices, Clock & Timing

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LT012ATMFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS90LT012ATMFX/NOPB
Drivers, Receivers, Transceivers DS90LT012ATMFX/NOPB
0/1 Receiver LVDS SOT-23-5

0/1 Receiver LVDS SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1035018-DS90LT012ATMFX/NOPB DS90LT012ATMFX/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012ATMFX/NOPB Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details