Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS90LT012AQMFE/NOPB

Description
Win Source Part Number: 1124497-DS90LT012AQM FE/NOPB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Receiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): DS90LT012AQMFE/NOPB .; DS90LT012AQMFENOPB; ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-DS90LT012AQMFE/ NOPB-TI,NATNSCDS90LT 012AQMFE/NOPB,DS90LT 012AQMFECT-ND,-DS90L T012AQMFE/NOPBCT-ND, DS90LT012AQMFE/NOPBD KR,-DS90LT012AQMFE-N DR,DS90LT012AQMFE/NO PBCT,DS90LT012AQMFEC T,DS90LT012AQMFETR-N D,DS90LT012AQMFEDKR, DS90LT012AQMFENOPB,D S90LT012AQMFE,DS90LT 012AQMFETR,DS90LT012 AQMFE-ND,DS90LT012AQ MFE/NOPBTR,*DS90LT01 2AQMFE/NOPB,DS90LT01 2AQMFEDKR-ND Base Product Number: DS90LT012
Request a Quote Datasheet
Description
Win Source Part Number: 1124497-DS90LT012AQM FE/NOPB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Receiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): DS90LT012AQMFE/NOPB .; DS90LT012AQMFENOPB; ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-DS90LT012AQMFE/ NOPB-TI,NATNSCDS90LT 012AQMFE/NOPB,DS90LT 012AQMFECT-ND,-DS90L T012AQMFE/NOPBCT-ND, DS90LT012AQMFE/NOPBD KR,-DS90LT012AQMFE-N DR,DS90LT012AQMFE/NO PBCT,DS90LT012AQMFEC T,DS90LT012AQMFETR-N D,DS90LT012AQMFEDKR, DS90LT012AQMFENOPB,D S90LT012AQMFE,DS90LT 012AQMFETR,DS90LT012 AQMFE-ND,DS90LT012AQ MFE/NOPBTR,*DS90LT01 2AQMFE/NOPB,DS90LT01 2AQMFEDKR-ND Base Product Number: DS90LT012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1124497-DS90LT012AQMFE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1124497-DS90LT012AQMFE/NOPB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1124497-DS90LT012AQMFE/NOPB
Win Source Part Number: 1124497-DS90LT012AQM FE/NOPB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Receiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): DS90LT012AQMFE/NOPB .; DS90LT012AQMFENOPB; ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-DS90LT012AQMFE/ NOPB-TI,NATNSCDS90LT 012AQMFE/NOPB,DS90LT 012AQMFECT-ND,-DS90L T012AQMFE/NOPBCT-ND, DS90LT012AQMFE/NOPBD KR,-DS90LT012AQMFE-N DR,DS90LT012AQMFE/NO PBCT,DS90LT012AQMFEC T,DS90LT012AQMFETR-N D,DS90LT012AQMFEDKR, DS90LT012AQMFENOPB,D S90LT012AQMFE,DS90LT 012AQMFETR,DS90LT012 AQMFE-ND,DS90LT012AQ MFE/NOPBTR,*DS90LT01 2AQMFE/NOPB,DS90LT01 2AQMFEDKR-ND Base Product Number: DS90LT012

Win Source Part Number: 1124497-DS90LT012AQMFE/NOPB
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Receiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): DS90LT012AQMFE/NOPB .; DS90LT012AQMFENOPB;
ECCN: 5A991B1
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-DS90LT012AQMFE/NOPB-TI,NATNSCDS90LT012AQMFE/NOPB,DS90LT012AQMFECT-ND,-DS90LT012AQMFE/NOPBCT-ND,DS90LT012AQMFE/NOPBDKR,-DS90LT012AQMFE-NDR,DS90LT012AQMFE/NOPBCT,DS90LT012AQMFECT,DS90LT012AQMFETR-ND,DS90LT012AQMFEDKR,DS90LT012AQMFENOPB,DS90LT012AQMFE,DS90LT012AQMFETR,DS90LT012AQMFE-ND,DS90LT012AQMFE/NOPBTR,*DS90LT012AQMFE/NOPB,DS90LT012AQMFEDKR-ND
Base Product Number: DS90LT012

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LT012AQMFE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS90LT012AQMFE/NOPB
Drivers, Receivers, Transceivers DS90LT012AQMFE/NOPB
0/1 Receiver LVDS SOT-23-5

0/1 Receiver LVDS SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1124497-DS90LT012AQMFE/NOPB DS90LT012AQMFE/NOPB
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details