Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90CR483AVJD/NOPB

Description
Win Source Part Number: 1260963-DS90CR483AVJ D/NOPB Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of Inputs: 48 Output Type: LVDS Data Rate: 5.38Gbps Function: Serializer Input Type: CMOS/TTL Number of Outputs: 8 Voltage - Supply: 3V ~ 3.6V Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS90CR483AVJD,DS90CR 483AVJD,2156-DS90CR4 83AVJD/NOPB-TI,DS90C R483AVJDNOPB,TEXNSCD S90CR483AVJD/NOPB Base Product Number: DS90CR483
Request a Quote Datasheet
Description
Win Source Part Number: 1260963-DS90CR483AVJ D/NOPB Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of Inputs: 48 Output Type: LVDS Data Rate: 5.38Gbps Function: Serializer Input Type: CMOS/TTL Number of Outputs: 8 Voltage - Supply: 3V ~ 3.6V Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS90CR483AVJD,DS90CR 483AVJD,2156-DS90CR4 83AVJD/NOPB-TI,DS90C R483AVJDNOPB,TEXNSCD S90CR483AVJD/NOPB Base Product Number: DS90CR483
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260963-DS90CR483AVJD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260963-DS90CR483AVJD/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260963-DS90CR483AVJD/NOPB
Win Source Part Number: 1260963-DS90CR483AVJ D/NOPB Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of Inputs: 48 Output Type: LVDS Data Rate: 5.38Gbps Function: Serializer Input Type: CMOS/TTL Number of Outputs: 8 Voltage - Supply: 3V ~ 3.6V Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -10°C ~ 70°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS90CR483AVJD,DS90CR 483AVJD,2156-DS90CR4 83AVJD/NOPB-TI,DS90C R483AVJDNOPB,TEXNSCD S90CR483AVJD/NOPB Base Product Number: DS90CR483

Win Source Part Number: 1260963-DS90CR483AVJD/NOPB
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of Inputs: 48
Output Type: LVDS
Data Rate: 5.38Gbps
Function: Serializer
Input Type: CMOS/TTL
Number of Outputs: 8
Voltage - Supply: 3V ~ 3.6V
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -10°C ~ 70°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DS90CR483AVJD,DS90CR483AVJD,2156-DS90CR483AVJD/NOPB-TI,DS90CR483AVJDNOPB,TEXNSCDS90CR483AVJD/NOPB
Base Product Number: DS90CR483

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260963-DS90CR483AVJD/NOPB
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input CMOS/TTL
Output LVDS
Baud Rate 5.38E9 bps
Unlock Full Specs
to access all available technical data

Similar Products

DTL III Ex - dtl-iii-ex - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Pneumatic Logic Controllers - 2812443 - RS Components, Ltd.
Specs
Agency Approval RoHS Certified
Operating Temperature 32 to 122 F (0 to 50 C)
View Details