Texas Instruments OEM Parts - OEM Parts (C - E) - DS90CR287SLCX DS90CR287SLCX

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056241-DS90CR287SLC X Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 2.38 Gbps Number of Drivers: 4 Categories: OEM Parts(C-E) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056241-DS90CR287SLC X Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 2.38 Gbps Number of Drivers: 4 Categories: OEM Parts(C-E) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DS90CR287SLCX - 1056241-DS90CR287SLCX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DS90CR287SLCX
1056241-DS90CR287SLCX
OEM Parts - OEM Parts (C - E) - DS90CR287SLCX 1056241-DS90CR287SLCX
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056241-DS90CR287SLC X Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 2.38 Gbps Number of Drivers: 4 Categories: OEM Parts(C-E) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056241-DS90CR287SLCX
Packaging: Tape & Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 2.38 Gbps
Number of Drivers: 4
Categories: OEM Parts(C-E)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1056241-DS90CR287SLCX
Product Name OEM Parts - OEM Parts (C - E) - DS90CR287SLCX
Unlock Full Specs
to access all available technical data