Texas Instruments DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch DS90CP22MT/NOPB

Description
800 Mbps 2x2 LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
800 Mbps 2x2 LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch - DS90CP22MT/NOPB - Texas Instruments
Dallas, TX, United States
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch
DS90CP22MT/NOPB
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch DS90CP22MT/NOPB
800 Mbps 2x2 LVDS Crosspoint Switch 16-TSSOP -40 to 85

800 Mbps 2x2 LVDS Crosspoint Switch 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22MT/NOPB - 131285-DS90CP22MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22MT/NOPB
131285-DS90CP22MT/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22MT/NOPB 131285-DS90CP22MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131285-DS90CP22MT/NO PB Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 131285-DS90CP22MT/NOPB
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-DS90CP22MT/NOPB
TSSOP Analog Switch and Multiplexer IC 743-DS90CP22MT/NOPB
Digital Crosspoint Single 2x2 0.8Gbps 2:1 Mux/1:2 Demux Switch 16-Pin TSSOP Tube Product overview: DS90CP22MT/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP22MT/NOPB can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 0.8Gbps 2:1 Mux/1:2 Demux Switch 16-Pin TSSOP Tube Product overview: DS90CP22MT/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP22MT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - DS90CP22MT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS90CP22MT/NOPB-ND
Signal Switches, Multiplexers, Decoders DS90CP22MT/NOPB-ND
Crosspoint Switch 1 x 2:2 16-TSSOP

Crosspoint Switch 1 x 2:2 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches
Product Number DS90CP22MT/NOPB 131285-DS90CP22MT/NOPB 743-DS90CP22MT/NOPB DS90CP22MT/NOPB-ND
Product Name DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22MT/NOPB TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders
Applications Catalog
Unlock Full Specs
to access all available technical data