Texas Instruments Signal Switches, Multiplexers, Decoders DS90CP04TLQ

Description
Crosspoint Switch 1 x 4:4 32-WQFN (6x6)
Description
Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - DS90CP04TLQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
DS90CP04TLQ
Signal Switches, Multiplexers, Decoders DS90CP04TLQ
Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
DS90CP04TLQ
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders DS90CP04TLQ
IC CROSSPOINT SW 1 X 4:4 32WQFN

IC CROSSPOINT SW 1 X 4:4 32WQFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number DS90CP04TLQ DS90CP04TLQ
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS298/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC138PW-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 7604101EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers