The DS90CF564 is a receiver in a low-voltage differential signaling (LVDS) chipset that converts four LVDS data streams back into 21 bits of CMOS/TTL data, supporting up to 65 MHz clock frequencies and 171 Mbytes/s bandwidth for flat panel display applications. It is packaged in a 48-lead TSSOP with dimensions matching the DGG0048A layout, operates from -10°C to +70°C, and consumes 55 to 67 mA at 65 MHz with a 16-grayscale pattern. The device supports the TIA/EIA-644 LVDS standard, includes a power-down mode consuming less than 10 μA, and features falling-edge data strobing for controller compatibility. It is RoHS compliant and rated for lead-free soldering processes.
LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70 Product overview: DS90CF564MTDX/NOPB from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 MHz, TSSOP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 65 MHz, TSSOP, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DS90CF564MTDX/NO
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 407-DS90CF564MTDX/NOPB |
| Product Name | 65 MHz TSSOP Electronic Connector |