DS90C032TM -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
DS90C032TM
Description
IC RECEIVER 0/4 16SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/4 16SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
DS90C032TM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS90C032TM |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
2000 to 18000 MHz
View Details
Supply Voltage
Other; 1.14V ~ 1.3V
Package Type
48-VFQFN Exposed Pad
View Details
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details