Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS8922AM DS8922AM

Description
Manufacturer: Texas Instruments Win Source Part Number: 080759-DS8922AM Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 70mV Family Name: DS8922A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS8922AMX; DS8922AM/NOPB; DS8922AMX/NOPB; Introduction Date: February 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 48
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080759-DS8922AM Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 70mV Family Name: DS8922A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS8922AMX; DS8922AM/NOPB; DS8922AMX/NOPB; Introduction Date: February 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS8922AM - 080759-DS8922AM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS8922AM
080759-DS8922AM
Interface - Interface - Drivers, Receivers, Transceivers - DS8922AM 080759-DS8922AM
Manufacturer: Texas Instruments Win Source Part Number: 080759-DS8922AM Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 70mV Family Name: DS8922A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DS8922AMX; DS8922AM/NOPB; DS8922AMX/NOPB; Introduction Date: February 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 48

Manufacturer: Texas Instruments
Win Source Part Number: 080759-DS8922AM
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 70mV
Family Name: DS8922A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DS8922AMX; DS8922AM/NOPB; DS8922AMX/NOPB;
Introduction Date: February 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 48

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS8922AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS8922AM
Drivers, Receivers, Transceivers DS8922AM
2/2 Transceiver Full RS422, RS485 16-SOIC

2/2 Transceiver Full RS422, RS485 16-SOIC

Buy Now Datasheet
IC TRANSCEIVER FULL 2/2 16SOIC - 815-DS8922AM - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 2/2 16SOIC
815-DS8922AM
IC TRANSCEIVER FULL 2/2 16SOIC 815-DS8922AM
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 080759-DS8922AM DS8922AM 815-DS8922AM
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS8922AM Drivers, Receivers, Transceivers IC TRANSCEIVER FULL 2/2 16SOIC
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; 16-SOIC (0.154, 3.90mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - AMIS42671ICAB1RG - 860960-AMIS42671ICAB1RG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details