Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS8921AM/NOPB DS8921AM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 917478-DS8921AM/NOPB Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: DS8921 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DS8921AMNOPB, DS8921AM-NDR, *DS8921AM/NOPB, -DS8921AM/NOPB-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917478-DS8921AM/NOPB Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: DS8921 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DS8921AMNOPB, DS8921AM-NDR, *DS8921AM/NOPB, -DS8921AM/NOPB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS8921AM/NOPB - 917478-DS8921AM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS8921AM/NOPB
917478-DS8921AM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS8921AM/NOPB 917478-DS8921AM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 917478-DS8921AM/NOPB Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: DS8921 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DS8921AMNOPB, DS8921AM-NDR, *DS8921AM/NOPB, -DS8921AM/NOPB-ND

Manufacturer: Texas Instruments
Win Source Part Number: 917478-DS8921AM/NOPB
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Full RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DS8921
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DS8921AMNOPB, DS8921AM-NDR, *DS8921AM/NOPB, -DS8921AM/NOPB-ND

Buy Now Datasheet
IC TRANSCEIVER FULL 1/1 8SOIC - 815-DS8921AM/NOPB - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 1/1 8SOIC
815-DS8921AM/NOPB
IC TRANSCEIVER FULL 1/1 8SOIC 815-DS8921AM/NOPB
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - DS8921AM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS8921AM/NOPB
Drivers, Receivers, Transceivers DS8921AM/NOPB
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 917478-DS8921AM/NOPB 815-DS8921AM/NOPB DS8921AM/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS8921AM/NOPB IC TRANSCEIVER FULL 1/1 8SOIC Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154, 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Features RoHS RoHS
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details