The DS8830N is a dual differential line driver designed to interface with standard TTL systems. It features multiple emitter inputs and can perform dual four-input NAND or AND functions. The device is capable of driving long lengths of coaxial cable, stripline, or twisted pair transmission lines with characteristic impedances ranging from 50Ω to 500Ω. Its differential output helps eliminate ground-loop errors commonly associated with single-wire transmissions. The DS8830N operates with a single 5V power supply and includes diode protection on both inputs and outputs to safeguard against voltage transients and line ringing. It offers high-speed performance with propagation delays as low as 8 ns for both NAND and AND gate functions. The device is available in a molded dual-in-line package, making it suitable for various applications where space and reliability are critical. Engineers considering the DS8830N should note its operating temperature range of 0°C to +70°C and its short-circuit protection feature, which enhances its robustness in demanding environments.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | DS8830N |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | 14-DIP (0.300\", 7.62mm) |