Texas Instruments Interface - Drivers, Receivers, Transceivers DS36C200M/NOPB

Description
IC TRANSCEIVER HALF 2/2 14SOIC
Datasheet
Description
IC TRANSCEIVER HALF 2/2 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DS36C200M/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DS36C200M/NOPB
Interface - Drivers, Receivers, Transceivers DS36C200M/NOPB
IC TRANSCEIVER HALF 2/2 14SOIC

IC TRANSCEIVER HALF 2/2 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DS36C200M/NOPB
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 5442AFMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details