Texas Instruments END - OF - LIFE - DS3696AM DS3696AM

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169358-DS3696AM Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169358-DS3696AM Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - DS3696AM - 1169358-DS3696AM - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DS3696AM
1169358-DS3696AM
END - OF - LIFE - DS3696AM 1169358-DS3696AM
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169358-DS3696AM Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169358-DS3696AM
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1169358-DS3696AM
Product Name END - OF - LIFE - DS3696AM
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details