Manufacturer: Texas Instruments
Win Source Part Number: 1034890-DS3695TN/NOP
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 40
1/1 Transceiver Half RS422, RS485 8-PDIP
1/1 Transceiver Half RS422, RS485 8-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1034890-DS3695TN/NOPB | DS3695TN/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS3695TN/NOPB | Drivers, Receivers, Transceivers |
| Package Type | Through Hole | 8-DIP (0.300\", 7.62mm) |