Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS3695ATM DS3695ATM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034889-DS3695ATM Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ST485CDR; DS3695ATM/NOPB; DS3695ATMXHALF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 95
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034889-DS3695ATM Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ST485CDR; DS3695ATM/NOPB; DS3695ATMXHALF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS3695ATM - 1034889-DS3695ATM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS3695ATM
1034889-DS3695ATM
Interface - Interface - Drivers, Receivers, Transceivers - DS3695ATM 1034889-DS3695ATM
Manufacturer: Texas Instruments Win Source Part Number: 1034889-DS3695ATM Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ST485CDR; DS3695ATM/NOPB; DS3695ATMXHALF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 95

Manufacturer: Texas Instruments
Win Source Part Number: 1034889-DS3695ATM
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ST485CDR; DS3695ATM/NOPB; DS3695ATMXHALF;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 95

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS3695ATM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS3695ATM
Drivers, Receivers, Transceivers DS3695ATM
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
IC TRANSCEIVER HALF 1/1 8SOIC - 815-DS3695ATM - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER HALF 1/1 8SOIC
815-DS3695ATM
IC TRANSCEIVER HALF 1/1 8SOIC 815-DS3695ATM
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1034889-DS3695ATM DS3695ATM 815-DS3695ATM
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS3695ATM Drivers, Receivers, Transceivers IC TRANSCEIVER HALF 1/1 8SOIC
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F)
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 5 volts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA - 860916-AM2907/BRA - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details