Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS3695AM DS3695AM

Description
Manufacturer: Texas Instruments Win Source Part Number: 083859-DS3695AM Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Motor Drive & Control Quantity per package: 95
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083859-DS3695AM Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Motor Drive & Control Quantity per package: 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS3695AM - 083859-DS3695AM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS3695AM
083859-DS3695AM
Interface - Interface - Drivers, Receivers, Transceivers - DS3695AM 083859-DS3695AM
Manufacturer: Texas Instruments Win Source Part Number: 083859-DS3695AM Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Motor Drive & Control Quantity per package: 95

Manufacturer: Texas Instruments
Win Source Part Number: 083859-DS3695AM
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Motor Drive & Control
Quantity per package: 95

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS3695AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS3695AM
Drivers, Receivers, Transceivers DS3695AM
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS3695AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS3695AM
Drivers, Receivers, Transceivers DS3695AM
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 083859-DS3695AM DS3695AM
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS3695AM Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details