Texas Instruments Drivers, Receivers, Transceivers DS36950VX/NOPB

Description
4/4 Transceiver Half RS422, RS485 20-PLCC (9x9)
Description
4/4 Transceiver Half RS422, RS485 20-PLCC (9x9)
Datasheet
Datasheet Summary
Powered by GS/AI

The DS36950VX/NOPB is a quad differential bus transceiver designed for high-speed, multipoint communication in accordance with the EIA-485 standard. It features a compact 20-pin PLCC package, making it suitable for applications where space is a constraint. The device supports a supply voltage range of 4.75V to 5.25V and can operate within a temperature range of 0°C to 70°C. This transceiver provides a high output drive capability of greater than 60 mA for both sourcing and sinking, ensuring robust signal integrity. It includes thermal shutdown protection to prevent overheating during operation. The device is capable of implementing a complete IPI master or slave interface with a minimum and maximum propagation delay guarantee, addressing timing uncertainties common in parallel interfaces. The DS36950VX/NOPB has built-in ESD protection, although care should be taken during handling to avoid electrostatic damage. It is important to note that this part number is marked as obsolete, which may affect availability for new designs.

Datasheet Summary
Powered by GS/AI

The DS36950VX/NOPB is a quad differential bus transceiver designed for high-speed, multipoint communication in accordance with the EIA-485 standard. It features a compact 20-pin PLCC package, making it suitable for applications where space is a constraint. The device supports a supply voltage range of 4.75V to 5.25V and can operate within a temperature range of 0°C to 70°C. This transceiver provides a high output drive capability of greater than 60 mA for both sourcing and sinking, ensuring robust signal integrity. It includes thermal shutdown protection to prevent overheating during operation. The device is capable of implementing a complete IPI master or slave interface with a minimum and maximum propagation delay guarantee, addressing timing uncertainties common in parallel interfaces. The DS36950VX/NOPB has built-in ESD protection, although care should be taken during handling to avoid electrostatic damage. It is important to note that this part number is marked as obsolete, which may affect availability for new designs.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - DS36950VX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS36950VX/NOPB
Drivers, Receivers, Transceivers DS36950VX/NOPB
4/4 Transceiver Half RS422, RS485 20-PLCC (9x9)

4/4 Transceiver Half RS422, RS485 20-PLCC (9x9)

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS36950VX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS36950VX/NOPB
Drivers, Receivers, Transceivers DS36950VX/NOPB
4/4 Transceiver Half RS422, RS485 20-PLCC (8.96x8.96)

4/4 Transceiver Half RS422, RS485 20-PLCC (8.96x8.96)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number DS36950VX/NOPB
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details