Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3680MX DS3680MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 869574-DS3680MX Operating Temperature Range: -25°C ~ 85°C (TA) Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS3680 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869574-DS3680MX Operating Temperature Range: -25°C ~ 85°C (TA) Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS3680 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3680MX
DS3680MX
PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3680MX DS3680MX
Manufacturer: Texas Instruments Win Source Part Number: 869574-DS3680MX Operating Temperature Range: -25°C ~ 85°C (TA) Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS3680 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869574-DS3680MX
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS3680
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Power Distribution Switches, Load Drivers - DS3680MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DS3680MX
PMIC - Power Distribution Switches, Load Drivers DS3680MX
IC PWR DRIVER BIPOLAR 1:1 14SOIC

IC PWR DRIVER BIPOLAR 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DS3680MX DS3680MX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3680MX PMIC - Power Distribution Switches, Load Drivers
Current 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 444314-6 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 1237436 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets Type f - german schuko
View Details