Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3680M DS3680M

Description
Manufacturer: Texas Instruments Win Source Part Number: 134969-DS3680M Packaging: Tube/Rail Output Type: Bipolar Input Type: Differential Switch Type: Relay, Solenoid Driver Number of Outputs: 4 Current - Output (Max): 50mA Voltage - Load: -10 V to -60 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 134969-DS3680M Packaging: Tube/Rail Output Type: Bipolar Input Type: Differential Switch Type: Relay, Solenoid Driver Number of Outputs: 4 Current - Output (Max): 50mA Voltage - Load: -10 V to -60 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3680M
DS3680M
PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3680M DS3680M
Manufacturer: Texas Instruments Win Source Part Number: 134969-DS3680M Packaging: Tube/Rail Output Type: Bipolar Input Type: Differential Switch Type: Relay, Solenoid Driver Number of Outputs: 4 Current - Output (Max): 50mA Voltage - Load: -10 V to -60 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134969-DS3680M
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Differential
Switch Type: Relay, Solenoid Driver
Number of Outputs: 4
Current - Output (Max): 50mA
Voltage - Load: -10 V to -60 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Power Distribution Switches, Load Drivers - DS3680M - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DS3680M
PMIC - Power Distribution Switches, Load Drivers DS3680M
IC PWR DRIVER BIPOLAR 1:1 14SOIC

IC PWR DRIVER BIPOLAR 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DS3680M DS3680M
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3680M PMIC - Power Distribution Switches, Load Drivers
Voltage -10 V to -60 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details