Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3658N/NOPB DS3658N/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 014794-DS3658N/NOPB Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 4 Current - Output (Max): 600mA Voltage - Load: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, LED Lighting, Industrial Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014794-DS3658N/NOPB Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 4 Current - Output (Max): 600mA Voltage - Load: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, LED Lighting, Industrial Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3658N/NOPB
DS3658N/NOPB
PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3658N/NOPB DS3658N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014794-DS3658N/NOPB Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 4 Current - Output (Max): 600mA Voltage - Load: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, LED Lighting, Industrial Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 014794-DS3658N/NOPB
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 4
Current - Output (Max): 600mA
Voltage - Load: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, LED Lighting, Industrial
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number DS3658N/NOPB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DS3658N/NOPB
Voltage 4.75 V to 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details