Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS36277TN/NOPB DS36277TN/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 773303-DS36277TN/NOP B Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Part Status: Obsolete(EOL) Family Name: DS36277 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MDIP Alternative Parts (Cross-Reference): ISL8483EIPZ; ISL8483EIP; ISL8483ECPZ; ISL8483ECP; Introduction Date: July 01, 1998 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 773303-DS36277TN/NOP B Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Part Status: Obsolete(EOL) Family Name: DS36277 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MDIP Alternative Parts (Cross-Reference): ISL8483EIPZ; ISL8483EIP; ISL8483ECPZ; ISL8483ECP; Introduction Date: July 01, 1998 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS36277TN/NOPB - 773303-DS36277TN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36277TN/NOPB
773303-DS36277TN/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS36277TN/NOPB 773303-DS36277TN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773303-DS36277TN/NOP B Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Part Status: Obsolete(EOL) Family Name: DS36277 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MDIP Alternative Parts (Cross-Reference): ISL8483EIPZ; ISL8483EIP; ISL8483ECPZ; ISL8483ECP; Introduction Date: July 01, 1998 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 773303-DS36277TN/NOPB
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80mV
Part Status: Obsolete(EOL)
Family Name: DS36277
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MDIP
Alternative Parts (Cross-Reference): ISL8483EIPZ; ISL8483EIP; ISL8483ECPZ; ISL8483ECP;
Introduction Date: July 01, 1998
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS36277TN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS36277TN/NOPB
Drivers, Receivers, Transceivers DS36277TN/NOPB
1/1 Transceiver Half RS422, RS485 8-MDIP

1/1 Transceiver Half RS422, RS485 8-MDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 773303-DS36277TN/NOPB DS36277TN/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS36277TN/NOPB Drivers, Receivers, Transceivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details