Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS36276M DS36276M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1169329-DS36276M Family Name: DS36276 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX481EESA-T; MAX481ESA-T; LT1785IS8#TR; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1169329-DS36276M Family Name: DS36276 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX481EESA-T; MAX481ESA-T; LT1785IS8#TR; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS36276M - 1169329-DS36276M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36276M
1169329-DS36276M
Interface - Interface - Drivers, Receivers, Transceivers - DS36276M 1169329-DS36276M
Manufacturer: Texas Instruments Win Source Part Number: 1169329-DS36276M Family Name: DS36276 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX481EESA-T; MAX481ESA-T; LT1785IS8#TR; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1169329-DS36276M
Family Name: DS36276
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX481EESA-T; MAX481ESA-T; LT1785IS8#TR;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Drivers, Receivers, Transceivers - DS36276M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS36276M
Drivers, Receivers, Transceivers DS36276M
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS36276M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS36276M
Drivers, Receivers, Transceivers DS36276M
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1169329-DS36276M DS36276M
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS36276M Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details