LINE DRIVER, QUAD, RS422/485, SMD; DEVICE TYPE:LINE; IC INTERFACE TYPE:RS422; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 47448756 |
| Product Name | Drive Cable and Accessory |