Manufacturer: Texas Instruments
Win Source Part Number: 107949-DS34C87TMX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
CMOS Quad T I-STATE Differential Line Driver 16-SOIC -40 to 85
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 107949-DS34C87TMX/NOPB | DS34C87TMX/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS34C87TMX/NOPB | Others |