Manufacturer: Texas Instruments
Win Source Part Number: 040102-DS34C87TM/NOP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 040102-DS34C87TM/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS34C87TM/NOPB |