Manufacturer: Texas Instruments
Win Source Part Number: 083227-DS26LV31TM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Defence, Military & Aerospace
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 083227-DS26LV31TM |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS26LV31TM |