Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020804-DS26LS31ME-S
Packaging: Rail/Tube
Length: 8.89 mm
Operating Supply Voltage: 5 V
Data Rate: 10 Mbps
Thickness: 1.753 mm
Height: 1.905 mm
Number of Drivers: 4
Number of Pins: 20
Number of Transmitters: 4
Width: 8.89 mm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): 5962-9163901Q2A; 5962-7802301M2A; AM26C31MFKB;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 80 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020804-DS26LS31ME-SMD |
| Product Name | OEM Parts - OEM Parts (C - E) - DS26LS31ME-SMD |