Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999125-DS26F32ME/883
Packaging: Rail/Tube
Length: 8.89 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Thickness: 1.753 mm
Height: 1.905 mm
Number of Pins: 20
Number of Receivers: 4
Width: 8.89 mm
Categories: OEM Parts(C-E)
Case / Package: LCC
Alternative Parts (Cross-Reference): DS3150QC1+; DS96F173ME/883; DS26C31ME/883; DS26F31ME/883DS26F32
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Receiver
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999125-DS26F32ME/883 |
| Product Name | OEM Parts - OEM Parts (C - E) - DS26F32ME/883 |