Manufacturer: Texas Instruments
Win Source Part Number: 050909-DS26C31TN
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ST26C31BN; AM26LS31PCDS26C31TN/
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 050909-DS26C31TN |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS26C31TN |