Manufacturer: Texas Instruments
Win Source Part Number: 083224-DS26C31TMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 083224-DS26C31TMX |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS26C31TMX |