Manufacturer: Texas Instruments
Win Source Part Number: 1169194-DS26C31TM/NO
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: DS26C31
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ST26C31BD; ST26C31BDR; ISL32272EFBZ;
Introduction Date: June 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1169194-DS26C31TM/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS26C31TM/NOPB |