Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1169160-DS25BR120TSD
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Delay Time: 350ps
Signal Conditioning: Output Pre-Emphasis
Capacitance - Input: 1.7pF
Family Name: DS25BR120TSD/NOPB
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (3x3)
Data Rate (Maximum): 3.125Gbps
Alternative Parts (Cross-Reference): FIN1101M; FIN1101K8X; FIN1101MX;
Introduction Date: April 01, 2007
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC REDRIVER LVDS 1CH 8WSON
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | DS25BR120TSD/NOPBCT-ND | 1169160-DS25BR120TSD/NOPB | DS25BR120TSD/NOPB |
| Product Name | Signal Buffers, Repeaters, Splitters | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR120TSD/NOPB | Interface - Signal Buffers, Repeaters, Splitters |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |