Texas Instruments High-Performance Analog Signal Buffers, Repeaters, Splitters DS25BR100TSD/NOPB

Description
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Request a Quote Datasheet
Description
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Buffers, Repeaters, Splitters - DS25BR100TSD/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
DS25BR100TSD/NOPBDKR-ND
Signal Buffers, Repeaters, Splitters DS25BR100TSD/NOPBDKR-ND
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)

Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS25BR100TSD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
DS25BR100TSD/NOPBTR-ND
Signal Buffers, Repeaters, Splitters DS25BR100TSD/NOPBTR-ND
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)

Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS25BR100TSD/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
DS25BR100TSD/NOPBCT-ND
Signal Buffers, Repeaters, Splitters DS25BR100TSD/NOPBCT-ND
Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)

Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR100TSD/NOPB - 773244-DS25BR100TSD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR100TSD/NOPB
773244-DS25BR100TSD/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR100TSD/NOPB 773244-DS25BR100TSD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773244-DS25BR100TSD/ NOPB Packaging: Reel package Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: LVDS Operating Supply Voltage: 3 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVDS Number of Channels: 1 Delay Time: 350ps Signal Conditioning: Input Equalization, Output Pre-Emphasis Capacitance - Input: 1.7pF Family Name: DS25BR100 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 8-WSON (3x3) Data Rate (Maximum): 3.125Gbps Alternative Parts (Cross-Reference): DS25BR100TSD; DS25BR100TSDX; DS25BR100TSDX/NOPB; Introduction Date: April 01, 2007 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 773244-DS25BR100TSD/NOPB
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Delay Time: 350ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Capacitance - Input: 1.7pF
Family Name: DS25BR100
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35mA
Manufacturer Package: 8-WSON (3x3)
Data Rate (Maximum): 3.125Gbps
Alternative Parts (Cross-Reference): DS25BR100TSD; DS25BR100TSDX; DS25BR100TSDX/NOPB;
Introduction Date: April 01, 2007
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Signal Buffers, Repeaters, Splitters - DS25BR100TSD/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Buffers, Repeaters, Splitters
DS25BR100TSD/NOPB
Interface - Signal Buffers, Repeaters, Splitters DS25BR100TSD/NOPB
IC REDRIVER LVDS 1CH 8WSON

IC REDRIVER LVDS 1CH 8WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number DS25BR100TSD/NOPBDKR-ND 773244-DS25BR100TSD/NOPB DS25BR100TSD/NOPB
Product Name Signal Buffers, Repeaters, Splitters Interface - Interface - Signal Buffers, Repeaters, Splitters - DS25BR100TSD/NOPB Interface - Signal Buffers, Repeaters, Splitters
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0224M - 865706-CA0224M - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 14-SOIC
View Details
2 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT162244ETPAG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers