Manufacturer: Texas Instruments
Win Source Part Number: 014698-DS14C88MX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Family Name: DS14C88
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 12.6 V
Alternative Parts (Cross-Reference): MC14C88BD; MAX1488ECSD-T; DS1488MX; MAX1488ECSD+;
Introduction Date: May 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Buffers & Line Drivers Quad CMOS Line Dvr
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 014698-DS14C88MX/NOPB | DS14C88MX/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS14C88MX/NOPB | Buffers & Line Drivers |