Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS1488 DS1488

Description
Manufacturer: Texas Instruments Win Source Part Number: 203361-DS1488 Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-DIP Supply Voltage - Operating: ±6 V to 15 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 203361-DS1488 Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-DIP Supply Voltage - Operating: ±6 V to 15 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS1488 - 203361-DS1488 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS1488
203361-DS1488
Interface - Interface - Drivers, Receivers, Transceivers - DS1488 203361-DS1488
Manufacturer: Texas Instruments Win Source Part Number: 203361-DS1488 Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-DIP Supply Voltage - Operating: ±6 V to 15 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 203361-DS1488
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-DIP
Supply Voltage - Operating: ±6 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 203361-DS1488
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS1488
Package Type DIP; 14-DIP
Unlock Full Specs
to access all available technical data

Similar Products