Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS1487M/NOPB DS1487M/NOPB

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DS1487M/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS1487M/NOPB - 869414-DS1487M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS1487M/NOPB
869414-DS1487M/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS1487M/NOPB 869414-DS1487M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 869414-DS1487M/NOPB Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS1487 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DS1487MNOPB, DS1487M-NDR, -DS1487M/NOPB-ND

Manufacturer: Texas Instruments
Win Source Part Number: 869414-DS1487M/NOPB
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS1487
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DS1487MNOPB, DS1487M-NDR, -DS1487M/NOPB-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS1487M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS1487M/NOPB
Drivers, Receivers, Transceivers DS1487M/NOPB
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number DS1487M/NOPB 869414-DS1487M/NOPB DS1487M/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS1487M/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details