Networking, Telecommunications Switch IC 4 Channel 54-WQFN (10x5.5)
Dual Lane 2:1/1:2 Mux/Buffer with Equalization 54-WQFN -40 to 85 Product overview: DS100MB201SQE/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-DS100MB201SQE/NO
Networking, Telecommunications Switch IC 4 Channel 54-WQFN (10x5.5)
Networking, Telecommunications Switch IC 4 Channel 54-WQFN (10x5.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DS100MB201SQE/NOPBTR-ND | 780-DS100MB201SQE/NOPB | DS100MB201SQE/NOPB |
| Product Name | Analog Switches - Special Purpose | Dual Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Configuration | 2:1, 1:2 | ||
| Applications | Communications | ||
| Supply Voltage (VS) | 2.38 to 2.63 volts | 2.5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 54-WFQFN | Tape and Reel | 54-WFQFN Exposed Pad |