Win Source Part Number: 1352669-DRV8955PRGER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Charge Pump
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: DRV8955
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DC Motors, Solenoids
ECCN: EAR99
Voltage - Supply: 4.5V ~ 48V
Output Configuration: Half Bridge (4)
Current - Output / Channel: 10A
Fault Protection: Over Current, Over Voltage, UVLO
Interface: Logic, PWM
Voltage - Load: 4.5V ~ 48V
Rds On (Typ): 165mOhm
Load Type: Inductive, Resistive
Current - Peak Output: 10A
Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
IC HALF BRIDGE DRIVER 10A 24VQFN
Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1352669-DRV8955PRGER | 296-DRV8955PRGERCT-ND | DRV8955PRGER | DRV8955PRGER |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Supply Voltage | 4.5 to 48 volts | 4.5 to 48 volts | 48 to 4.5 volts | 4.5 to 48 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |