Texas Instruments Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers DRV8935PRGER

Description
Win Source Part Number: 1131890-DRV8935PRGER Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Charge Pump Package: Tape & Reel Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Analog, Logic, PWM Current - Output / Channel: 2.5A Fault Protection: Over Current, Over Temperature, Short Circuit, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 4.5V ~ 33V Rds On (Typ): 200mOhm LS, 200mOhm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 2.5A Voltage - Supply: 4.5V ~ 33V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8935PRGERTR,2 96-DRV8935PRGERCT,29 6-DRV8935PRGERDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1131890-DRV8935PRGER Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Charge Pump Package: Tape & Reel Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Analog, Logic, PWM Current - Output / Channel: 2.5A Fault Protection: Over Current, Over Temperature, Short Circuit, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 4.5V ~ 33V Rds On (Typ): 200mOhm LS, 200mOhm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 2.5A Voltage - Supply: 4.5V ~ 33V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8935PRGERTR,2 96-DRV8935PRGERCT,29 6-DRV8935PRGERDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1131890-DRV8935PRGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1131890-DRV8935PRGER
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1131890-DRV8935PRGER
Win Source Part Number: 1131890-DRV8935PRGER Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Charge Pump Package: Tape & Reel Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Analog, Logic, PWM Current - Output / Channel: 2.5A Fault Protection: Over Current, Over Temperature, Short Circuit, UVLO Output Configuration: Half Bridge (4) Voltage - Load: 4.5V ~ 33V Rds On (Typ): 200mOhm LS, 200mOhm HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 2.5A Voltage - Supply: 4.5V ~ 33V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8935PRGERTR,2 96-DRV8935PRGERCT,29 6-DRV8935PRGERDKR

Win Source Part Number: 1131890-DRV8935PRGER
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Charge Pump
Package: Tape & Reel
Applications: DC Motors, General Purpose, Solenoids, Stepper Motors
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Analog, Logic, PWM
Current - Output / Channel: 2.5A
Fault Protection: Over Current, Over Temperature, Short Circuit, UVLO
Output Configuration: Half Bridge (4)
Voltage - Load: 4.5V ~ 33V
Rds On (Typ): 200mOhm LS, 200mOhm HS
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 2.5A
Voltage - Supply: 4.5V ~ 33V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8935PRGERTR,296-DRV8935PRGERCT,296-DRV8935PRGERDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1131890-DRV8935PRGER
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467622P - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers