Win Source Part Number: 1381930-DRV8912QPWPR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000 pcs
Technology: Power MOSFET
Current - Output: 6A
Function: Driver
Interface: PWM, SPI
Output Configuration: Half Bridge (12)
Voltage - Load: 4.5V ~ 32V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 0V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV8912
Moisture Sensitivity Level (MSL): 3 (168 Hours)
AUTO MULTI-CHANNEL HALF BRIDGER
AUTO MULTI-CHANNEL HALF BRIDGER
Motor Driver Power MOSFET PWM, SPI 24-HTSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1381930-DRV8912QPWPRQ1 | DRV8912QPWPRQ1 | DRV8912QPWPRQ1 | DRV8912QPWPRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | |||
| DC Input | 0 to 6 volts | |||
| Continuous Current | 6 amps |