Half Bridge (10) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Half Bridge (10) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Half Bridge (10) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 869318-DRV8910QPWPRQ
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (10) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8910
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DRV8910QPWPRQ1TR
Half Bridge (10) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
IC HALF BRIDGE DRVR 6A 24HTSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-DRV8910QPWPRQ1TR-ND | 869318-DRV8910QPWPRQ1 | DRV8910QPWPRQ1 | DRV8910QPWPRQ1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - DRV8910QPWPRQ1 | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | TSSOP; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-HTSSOP | SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | SSOP |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |