Win Source Part Number: 1352977-DRV8908QPWPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Charge Pump, Slew Rate Controlled
Package / Case: 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-HTSSOP
Base Product Number: DRV8908
Technology: MOSFET (Metal Oxide)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DC Motors, General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Output Configuration: Half Bridge (8)
Current - Output / Channel: 6A
Fault Protection: Over Current, Over Voltage, UVLO
Interface: Logic, PWM, SPI
Voltage - Load: 3V ~ 5.5V
Rds On (Typ): 750mOhm LS, 750mOhm HS
Load Type: Inductive, Capacitive, Resistive
Half Bridge (8) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Half Bridge (8) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Half Bridge (8) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Half Bridge (8) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
IC HALF BRIDGE DRVR 6A 24HTSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1352977-DRV8908QPWPRQ1 | 296-DRV8908QPWPRQ1DKR-ND | DRV8908QPWPRQ1 | DRV8908QPWPRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SSOP | TSSOP; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | SSOP |