Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers DRV8906QPWPRQ1

Description
Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Request a Quote Datasheet
Description
Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-DRV8906QPWPRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-DRV8906QPWPRQ1DKR-ND
Full, Half-Bridge (H Bridge) Drivers 296-DRV8906QPWPRQ1DKR-ND
Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP

Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-DRV8906QPWPRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-DRV8906QPWPRQ1TR-ND
Full, Half-Bridge (H Bridge) Drivers 296-DRV8906QPWPRQ1TR-ND
Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP

Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-DRV8906QPWPRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-DRV8906QPWPRQ1CT-ND
Full, Half-Bridge (H Bridge) Drivers 296-DRV8906QPWPRQ1CT-ND
Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP

Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP

Buy Now Datasheet
Full Half-Bridge Drivers - DRV8906QPWPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
DRV8906QPWPRQ1
Full Half-Bridge Drivers DRV8906QPWPRQ1
Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP

Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - DRV8906QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
DRV8906QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers DRV8906QPWPRQ1
IC HALF BRIDGE DRVR 6A 24HTSSOP

IC HALF BRIDGE DRVR 6A 24HTSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 296-DRV8906QPWPRQ1DKR-ND DRV8906QPWPRQ1 DRV8906QPWPRQ1
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TSSOP; "24-PowerTSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-3TR-ND - DigiKey
Specs
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers
 - 74AHC573D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCV304PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details