Bipolar Motor Driver NMOS SPI, Step/Direction 24-VQFN (4x4)
Bipolar Motor Driver NMOS SPI, Step/Direction 24-VQFN (4x4)
Bipolar Motor Driver NMOS SPI, Step/Direction 24-VQFN (4x4)
Automotive 45-V, 1.5-A bipolar stepper motor driver, integrated current sensing & stall detection 24-VQFN -40 to 125 Product overview: DRV8889QWRGERQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Stepper, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Stepper, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8889QWRGERQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1142104-DRV8889QWRGE
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI, Step/Direction
Output Configuration: Half Bridge (4)
Voltage - Load: 4.5V ~ 45V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Voltage - Supply: 0V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8889QWRGERQ1T
Base Product Number: DRV8889
Bipolar Motor Driver NMOS SPI, Step/Direction 24-VQFN (4x4)
AUTOMOTIVE STEPPER DRIVER
AUTOMOTIVE STEPPER DRIVER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8889QWRGERQ1CT-ND | 744-DRV8889QWRGERQ1 | 1142104-DRV8889QWRGERQ1 | DRV8889QWRGERQ1 | DRV8889QWRGERQ1 | DRV8889QWRGERQ1 |
| Product Name | Motor Drivers, Controllers | Automotive Stepper VQFN Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Communication | SPI, Step/Direction | SPI, Step/Direction | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts |