Win Source Part Number: 984055-DRV8889QPWPRQ
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI, Step/Direction
Output Configuration: Half Bridge (4)
Voltage - Load: 4.5V ~ 45V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Voltage - Supply: 0V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8889QPWPRQ1TR
Base Product Number: DRV8889
Automotive 45-V, 1.5-A bipolar stepper motor driver, integrated current sensing & stall detection 24-HTSSOP -40 to 125 Product overview: DRV8889QPWPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8889QPWPRQ1 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS SPI, Step/Direction 24-HTSSOP
Bipolar Motor Driver NMOS SPI, Step/Direction 24-HTSSOP
Bipolar Motor Driver NMOS SPI, Step/Direction 24-HTSSOP
Bipolar Motor Driver NMOS SPI, Step/Direction 24-HTSSOP
AUTOMOTIVE STEPPER DRIVER
AUTOMOTIVE STEPPER DRIVER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 984055-DRV8889QPWPRQ1 | 744-DRV8889QPWPRQ1 | 296-DRV8889QPWPRQ1CT-ND | DRV8889QPWPRQ1 | DRV8889QPWPRQ1 | DRV8889QPWPRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Automotive Stepper HTSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 6 volts | 0 to 6 volts | ||||
| DC Input | 0 to 6 volts | 0 to 6 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps |